Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
13,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
25,863
in stock
|
Buy Now | |
element14
from US$0.07
|
25,863
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .024in, .6mm |
Crimp Type | F-Crimp |
Mating Tab Width | 1.2mm, .047in |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Size | .5 – .75mm², 20AWG |
Wire Size Search | 19AWG, .6mm², .5mm², .75mm², 20AWG |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 9000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
CONTACT, PIN, 20AWG, CRIMP | Farnell |
Contact, Pin, 20Awg, Crimp | Newark Electronics |
MCON 1.2 TAB - CB ASSY | Heilind Electronics |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
MCON 1.2 mm Tab Terminal, 1.2 mm width, .6 mm thick, 0-24 A (low power), not sealed | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1718350-1?
Additional datasheets, footprints and schematics for 1718350-1 are listed on our Part Details page. You can also find images and similar parts to 1718350-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718350-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718350-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718350-1 fall under?
The 1718350-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718350-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718350-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718350-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718350-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Heilind Electronics and Avnet America have stock available or on a lead time for 1718350-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718350-1 often in real-time on the comparison pages.
What if I can't find stock of 1718350-1?
You can fill out our help required form which you can use to request a quote for 1718350-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.