Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
871
in stock
|
Buy Now | |
Boersig
from US$0.53
|
13,594
in stock
|
Buy Now | |
element14
from US$0.55
|
10,997
in stock
|
Buy Now | |
Farnell
from US$0.55
|
10,298
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
833
in stock
|
Buy Now | |
TE Store
from US$0.41
|
770
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MQS Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
For Use With | AMP MQS Series 962885, 965906, 967067 Socket Contacts |
Voltage Rating | 24V |
RoHS Compliant | Yes |
2POS MQS REC SEALED COD A | Boersig |
Housing FH 2 way Rec Quadlock | RS |
Automotive Housing, Receptacle, 2Pos | Newark Electronics |
2POS MQS REC SEALED COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 284703-1 | Internal Number: 284703-1 | TE Connectivity | TE Store |
2 Position 4 mm Pitch Black MQS Housing Connector | Future Electronics |
Conn Housing RCP 2 POS 4mm Crimp ST Cable Mount | Avnet America |
Micro Quadlock System Series, 2 Way Cable Mount Socket Housing | TE Connectivity 284703-1 | RS Americas |
MQS SOCKET CONN. 2POS ASS Y | Power and Signal Group |
Where can I find additional details, specifications and documents for a 284703-1?
Additional datasheets, footprints and schematics for 284703-1 are listed on our Part Details page. You can also find images and similar parts to 284703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284703-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 284703-1 have stock available?
Authorised distributors including Boersig, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 284703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284703-1 often in real-time on the comparison pages.
What if I can't find stock of 284703-1?
You can fill out our help required form which you can use to request a quote for 284703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.