Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
3,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
3,330
in stock
|
Buy Now | |
element14
from US$0.73
|
3,330
in stock
|
Buy Now | |
TE Store
from US$0.51
|
946
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Width | 1.732in, 44mm |
Height | .673in, 17.1mm |
Length | 14.8mm, .583in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1500 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Housing, Plug, 2Pos Rohs Compliant: Yes |Te Connectivity 1-1703498-3 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
2POS, MCON 1.2 LL TAB SEALED COD A Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Housing for Male Terminals Wire-to-Wire 2 .157" | Automotive Housing | Part Number: 1-1703498-3 | Internal Number: 1-1703498-3 | .157" | TE Connectivity | TE Store |
Conn Housing PL 2POS ST Cable Mount Box/Carton | Avnet America |
2POS, MCON 1.2 LL TAB SEALED C | TTI Europe |
2POS,TAB 1.2X0.6,TAB HSG,ASSY, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1703498-3?
Additional datasheets, footprints and schematics for 1-1703498-3 are listed on our Part Details page. You can also find images and similar parts to 1-1703498-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703498-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703498-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703498-3 fall under?
The 1-1703498-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1703498-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703498-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703498-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703498-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-1703498-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703498-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1703498-3?
You can fill out our help required form which you can use to request a quote for 1-1703498-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.