Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Width | 1.043in, 26.5mm |
Height | 17.5mm, .689in |
Length | 24.7mm, .972in |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
4P,FML,1.2,CB,MCON,STD,KEYB,T4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 4-1456426-2?
Additional datasheets, footprints and schematics for 4-1456426-2 are listed on our Part Details page. You can also find images and similar parts to 4-1456426-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1456426-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1456426-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1456426-2 fall under?
The 4-1456426-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1456426-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1456426-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1456426-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1456426-2 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 4-1456426-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1456426-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1456426-2?
You can fill out our help required form which you can use to request a quote for 4-1456426-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.