Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
24,250
in stock
|
Buy Now | |
element14
from US$0.10
|
24,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,421
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
45
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Thickness | .6mm, .024in |
Mating Tab Width | .047in, 1.2mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 17AWG, 1.25mm², 1mm², 1.5mm², 1.3mm², 16AWG |
Wire Size | 1 – 1.5mm², 16 – 18AWG |
Wire Insulation Diameter | 1.9 – 2.4mm, .075 – .094in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AUTOMOTIVE CONTACT, SOCKET, 16AWG, CRIMP | element14 |
Contact, Socket, 17-15Awg, Crimp | Newark Electronics |
TE Connectivity Automotive Connectors Mcp 1.2 Cln Body-S | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, Mcon 1.2 Cb Rec Sws Sn | TE Connectivity 1418850-1 | RS Americas |
MCON 1.2 - CB (SWS) | Boersig |
AMP MCP 1.2 CLEAN BODY-SWS | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MCON 1.2 Series |
RoHS: | Unknown |
Product Range | MCON 1.2 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP MCON Interconnection System |
Where can I find additional details, specifications and documents for a 1418850-1?
Additional datasheets, footprints and schematics for 1418850-1 are listed on our Part Details page. You can also find images and similar parts to 1418850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418850-1 fall under?
The 1418850-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1418850-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418850-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1418850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418850-1 often in real-time on the comparison pages.
What if I can't find stock of 1418850-1?
You can fill out our help required form which you can use to request a quote for 1418850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.