Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Cable Exit Angle | 180° |
Connector Code | A |
Body Material | PBT |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Height | .767in, 19.5mm |
Width | 26.5mm, 1.04in |
Length | 24.7mm, .947in |
Centerline (Pitch) | .157in, 4mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Bulk |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
4POS, MCON 1.2 CB REC 1p TL SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 2203773-1 | Internal Number: 2203773-1 | TE Connectivity | TE Store |
Conn Housing Sealed PL 4 POS 4mm ST Cable Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2203773-1?
Additional datasheets, footprints and schematics for 2203773-1 are listed on our Part Details page. You can also find images and similar parts to 2203773-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203773-1 fall under?
The 2203773-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2203773-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203773-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203773-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203773-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2203773-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203773-1 often in real-time on the comparison pages.
What if I can't find stock of 2203773-1?
You can fill out our help required form which you can use to request a quote for 2203773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.