Prices starting from US$0.71
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1.61 |
84
|
Buy Now | |
TE Store | US$0.71 |
381
|
Buy Now | |
Rapid Electronics | US$1.53 |
84
|
Buy Now | |
Chip One Stop | US$1.14 |
84
|
Buy Now | |
Newark Electronics | US$1.29 |
-
|
Buy Now | |
Avnet America | US$0.84 |
-
|
Buy Now | |
element14 | US$1.06 |
-
|
Buy Now | |
Boersig | US$1.58 |
-
|
Buy Now | |
Farnell | US$2.34 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Length | .783in, 19.9mm |
Width | 1.043in, 26.5mm |
Height | .441in, 11.2mm |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
2POS, MCON 1.2 CB REC 2p SL SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 1.2 mm .047" Wire-to-Board | Automotive Housing | Part Number: 2098641-1 | Internal Number: 2098641-1 | TE Connectivity | TE Store |
Automotive Connectors 2P PlugAssy 1.2mm C B | Rapid Electronics |
TE Connectivity - AMP Housing 2P MCON 1.2 CB REC 2p SL SEALED | Distrelec |
Plug & Socket Housing, Receptacle, 2 Position, 4Mm | Newark Electronics |
Conn Housing PL 2 POS 4mm ST Cable Mount Individual | Avnet America |
PLUG & SOCKET HOUSING, RECEPTACLE, 2POS, 4MM | element14 |
2P,PlugAssy,1.2mm,CB,MCON,KeyA,SideLatch | Boersig |
2 P SLD 1.2MM CB MCON KEY A S | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098641-1?
Additional datasheets, footprints and schematics for 2098641-1 are listed on our Part Details page. You can also find images and similar parts to 2098641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098641-1 fall under?
The 2098641-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098641-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098641-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2098641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098641-1 often in real-time on the comparison pages.
What if I can't find stock of 2098641-1?
You can fill out our help required form which you can use to request a quote for 2098641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.