Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
54,941
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
54,941
in stock
|
Buy Now | |
element14
from US$0.08
|
54,941
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
15,740
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
Material | Silicone |
Cable Insulation Diameter | 1.35 – 1.9mm, .053 – .075in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Facial Seal, Silicone, Red | Newark Electronics |
FACIAL SEAL, SILICONE, RED | element14 |
WIRE SEAL,RUBBER,SENSOR, RED Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Red Compatible Insulation Diameter Range: .053 – .083 in Compatible Insulation Diameter Range: 1.35 – 2.1 mm Single Wire Seal (SWS) Silicone Red .053 – .083" | Connector Seal & Cavity Plug | Part Number: 2098582-1 | Internal Number: 2098582-1 | TE Connectivity | TE Store |
AMP2098582-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2098582-1?
Additional datasheets, footprints and schematics for 2098582-1 are listed on our Part Details page. You can also find images and similar parts to 2098582-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098582-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098582-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098582-1 fall under?
The 2098582-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2098582-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098582-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098582-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098582-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 2098582-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098582-1 often in real-time on the comparison pages.
What if I can't find stock of 2098582-1?
You can fill out our help required form which you can use to request a quote for 2098582-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.