Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
61
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
6,750
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
1,017
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
706
in stock
|
Buy Now | |
element14
from US$1.31
|
629
in stock
|
Buy Now | |
Farnell
from US$1.30
|
629
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
444
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
339
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
14
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .047in, 1.2mm |
Length | .748in, 19mm |
Width | 1.043in, 26.5mm |
Height | 15.6mm, .614in |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
3POS, MCON 1.2 CB REC 2P TL SE | TTI Europe |
3P FML ASSY,SEAL,STD,A KEY,NOC | Heilind Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 3 Poles, Black | Distrelec |
CONNECTOR, ASSEMBLY, CRIMP, 1.2MM, 3WAY | element14 |
Automotive Conn 3P Fem Conn Assembly Mcon | Rapid Electronics |
Connector, Housing, 3 Position, Receptacle, 4Mm | Newark Electronics |
MCON 1.2 3 way receptacle housing, key A | RS |
Conn Housing RCP 3 POS 4mm Crimp ST Cable Mount | Avnet America |
MCON 1.2 3 way receptacle housing, key A | TE Connectivity 1488991-1 | RS Americas |
3P FML ASSY,SEAL,STD,A KEY,NOCPA,ALLOPEN | Boersig |
3P FML ASSY,SEAL,STD,A KEY,NOC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1488991-1?
Additional datasheets, footprints and schematics for 1488991-1 are listed on our Part Details page. You can also find images and similar parts to 1488991-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1488991-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1488991-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1488991-1 fall under?
The 1488991-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1488991-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1488991-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1488991-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1488991-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 1488991-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1488991-1 often in real-time on the comparison pages.
What if I can't find stock of 1488991-1?
You can fill out our help required form which you can use to request a quote for 1488991-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.