Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
10,770
in stock
|
Buy Now | |
Boersig
from US$0.49
|
40,937
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
40,100
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
8,111
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
7,191
in stock
|
Buy Now | |
element14
from US$0.83
|
7,191
in stock
|
Buy Now | |
Farnell
from US$0.84
|
7,141
in stock
|
Buy Now | |
TE Store
from US$0.62
|
2,222
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
1,820
in stock
|
Buy Now | |
Conrad
from US$1.70
|
626
in stock
|
Buy Now | |
Heilind Electronics
from US$0.92
|
533
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.92
|
160
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .63mm, .025in |
Length | 17.4mm, .685in |
Height | 15.2mm, .598in |
Width | 24.15mm, .951in |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MQS BU-GEH EDS,SW2P | Boersig |
Conn housing fem. 2 way 4mm 180° | RS |
Micro Quadlock System Series 2 Way Cable Mount Socket Conn with Crimp Term | TE Connectivity 1-967644-1 | RS Americas |
Rcpt Housing, 2Pos, Gf Pbt, Black | Newark Electronics |
CONNECTOR HOUSING, RECEPTACLE, 2 WAY | element14 |
2POS MQS REC SEALED COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-967644-1 | Internal Number: 1-967644-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles ,Keying Option A, Black | Distrelec |
Content: 1 pc(s) | Conrad |
MQS BU-GEH EDS,SW2P | Heilind Electronics |
2 Position 4 mm Pitch Sealed Receptacle Housing - Black | Future Electronics |
Conn Housing RCP 2 POS 4mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 1-967644-1?
Additional datasheets, footprints and schematics for 1-967644-1 are listed on our Part Details page. You can also find images and similar parts to 1-967644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967644-1 fall under?
The 1-967644-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967644-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967644-1 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, RS Americas and Newark Electronics have stock available or on a lead time for 1-967644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967644-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967644-1?
You can fill out our help required form which you can use to request a quote for 1-967644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.