Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Height | .689in, 17.5mm |
Width | 1.043in, 26.5mm |
Length | 24.7mm, .972in |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
4Pos Mcon 1.2 Cb Rec 2P Tl Sealed |Amp Te Connectivity 1-1456426-2 | Newark Electronics |
Connector Housing Sealed Receptacle 4 Position 4mm Straight Cable Mount | Avnet America |
TE Connectivity 4POS MCON 1.2 CB REC 2p TL SEALED Automotive Connectors 4P Sld 1.2mm Clean Body Mcon Key B | Distrelec |
4 POS SLD 1.2MM CLEAN BODY MCO | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1456426-2?
Additional datasheets, footprints and schematics for 1-1456426-2 are listed on our Part Details page. You can also find images and similar parts to 1-1456426-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1456426-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1456426-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1456426-2 fall under?
The 1-1456426-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1456426-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1456426-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1456426-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1456426-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Power and Signal Group have stock available or on a lead time for 1-1456426-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1456426-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1456426-2?
You can fill out our help required form which you can use to request a quote for 1-1456426-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.