Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
1,228
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,228
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
1,228
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
1,128
in stock
|
Buy Now | |
Farnell
from US$0.71
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Height | .583in, 14.8mm |
Width | 26.5mm, 1.043in |
Length | 15mm, .591in |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP6K9K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Conn 2 Pos,mcon 1.2 Connector, Sealed |Amp Te Connectivity 3-1718643-1 | Newark Electronics |
TE Connectivity - AMP Housing 2P MCON 1.2 LL REC SEALED | Distrelec |
Automotive Conn 2 POS MCON 1.2 CONNECTOR SEALED | Rapid Electronics |
AUTOMOTIVE HOUSING, 2POS, RCPT, PA, BLK | Farnell |
Conn Housing RCP 2 POS 4mm ST Cable Mount Box/Carton | Avnet America |
2POS,MCON 1.2-LL CONN,SEALED | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-1718643-1?
Additional datasheets, footprints and schematics for 3-1718643-1 are listed on our Part Details page. You can also find images and similar parts to 3-1718643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1718643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1718643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1718643-1 fall under?
The 3-1718643-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1718643-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1718643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1718643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1718643-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Rapid Electronics and Farnell have stock available or on a lead time for 3-1718643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1718643-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1718643-1?
You can fill out our help required form which you can use to request a quote for 3-1718643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.