Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
1,740
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
9,016
in stock
|
Buy Now | |
Boersig
from US$0.83
|
8,829
in stock
|
Buy Now | |
Heilind Electronics
from US$1.76
|
8,332
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
6,600
in stock
|
Buy Now | |
element14
from US$1.02
|
3,878
in stock
|
Buy Now | |
Farnell
from US$1.01
|
3,878
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.76
|
1,666
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
1,533
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
1,448
in stock
|
Buy Now | |
TE Store
from US$0.93
|
802
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
561
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
466
in stock
|
Buy Now | |
RS Americas
from US$1.44
|
254
in stock
|
Buy Now | |
Conrad
from US$1.70
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,900
in stock
|
Buy Now | |
Compona
-
|
1,995
in stock
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .025in, .63mm |
Height | 30.4mm, 1.197in |
Width | 17mm, .669in |
Length | .945in, 24mm |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IPX9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Row-to-Row Spacing | 5.9mm, .232in |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
6 Position 4 mm Black Receptacle Housing Micro Quadlok Connector | Future Electronics |
MQS BU-GEH EDS 6P | Heilind Electronics |
HOUSING, MICRO QUADLOK, 4MM, 6WAY | element14 |
Conn housing rcpt. 6 way 3.5mm 180°,blk | RS |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing PL 6 POS 3.5mm Crimp ST | Avnet America |
6POS MQS REC SEALED COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-967616-1 | Internal Number: 1-967616-1 | TE Connectivity | TE Store |
Connector: automotive | Transfer Multisort Elektronik |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 6 Poles ,Keying Option A, Black | Distrelec |
Micro Quadlock System Series 6 Way Cable Mount Socket Conn with Crimp Term | TE Connectivity 1-967616-1 | RS Americas |
Content: 1 pc(s) | Conrad |
Automotive Connectors HSG PLG 2X03C F/H BLK | Sager |
Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Product Range | Micro Quadlok Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 4mm |
For Use With | Micro-Power & Power Quadlok System |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-967616-1?
Additional datasheets, footprints and schematics for 1-967616-1 are listed on our Part Details page. You can also find images and similar parts to 1-967616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967616-1 fall under?
The 1-967616-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967616-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967616-1 have stock available?
Authorised distributors including Future Electronics, Boersig, Heilind Electronics, TTI Europe and element14 have stock available or on a lead time for 1-967616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967616-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967616-1?
You can fill out our help required form which you can use to request a quote for 1-967616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.