Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.76
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.76
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Black |
Blank Cavity Position | 16, 7, 4, 13, 17, 25, 24, 18, 19, 14, 22, 15, 10 |
Number of Rows | 2 |
Number of Positions | 26 |
Mating Tab Width | 4.8mm, .059in, 1.5mm, .189in |
Height | 2.201in, 55.91mm |
Length | 3.244in, 82.4mm |
Width | 36mm, 1.417in |
Centerline (Pitch) | .157in, 4mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 40 |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Row-to-Row Spacing | 8.9mm, .35in |
Hybrid Connector | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1903232-2?
Additional datasheets, footprints and schematics for 1903232-2 are listed on our Part Details page. You can also find images and similar parts to 1903232-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903232-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903232-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903232-2 fall under?
The 1903232-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1903232-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903232-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903232-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903232-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1903232-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903232-2 often in real-time on the comparison pages.
What if I can't find stock of 1903232-2?
You can fill out our help required form which you can use to request a quote for 1903232-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.