Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone |
---|---|
Color | Gray |
Cable Insulation Diameter | 1.4 – 1.7mm, .055 – .067in |
Lubricant Content | No |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Seal Type | Rubber Seal |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
.060 Rubber Plug S Light Gray |Amp Te Connectivity 316867-1 | Newark Electronics |
Connector Accessories Seal Rubber Plug Straight Silicon Rubber Light Gray | Avnet America |
Rubber plug, 22-20 AWG, CI 2 | TE Connectivity 316867-1 | RS Americas |
.060 RUBBER PLUG S LIGHT GRAY Connector Seal & Plug Type: Rubber Seal Primary Product Material: Silicone Primary Product Color: Gray Compatible Insulation Diameter Range: .055 – .067 in Compatible Insulation Diameter Range: 1.4 – 1.7 mm Rubber Seal Silicone Gray .055 – .067" | Connector Seal & Cavity Plug | Part Number: 316867-1 | Internal Number: 316867-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 316867-1?
Additional datasheets, footprints and schematics for 316867-1 are listed on our Part Details page. You can also find images and similar parts to 316867-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316867-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316867-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316867-1 fall under?
The 316867-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 316867-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316867-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316867-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316867-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Power and Signal Group have stock available or on a lead time for 316867-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316867-1 often in real-time on the comparison pages.
What if I can't find stock of 316867-1?
You can fill out our help required form which you can use to request a quote for 316867-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.