Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
311
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
566
in stock
|
Buy Now | |
Distrelec
from US$1.77
|
500
in stock
|
Buy Now | |
element14
from US$1.54
|
311
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 8 |
Mating Tab Width | 1.2mm, .047in |
Width | 1.732in, 44mm |
Height | 16.25mm, .64in |
Length | 40.2mm, 1.583in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 4mm |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Housing, Plug, 8Pos | Newark Electronics |
TE Connectivity - AMP Housing 8P MCON 1.2 LL TAB SEALED COD A | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 8POS | element14 |
AMP1-1703506-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1703506-1?
Additional datasheets, footprints and schematics for 1-1703506-1 are listed on our Part Details page. You can also find images and similar parts to 1-1703506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703506-1 fall under?
The 1-1703506-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1703506-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703506-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and Future Electronics have stock available or on a lead time for 1-1703506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703506-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1703506-1?
You can fill out our help required form which you can use to request a quote for 1-1703506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.