Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
1,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,340
in stock
|
Buy Now | |
element14
from US$0.56
|
1,340
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
1,258
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
1,250
in stock
|
Buy Now | |
TE Store
from US$0.39
|
1,135
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Width | 1.732in, 44mm |
Height | .589in, 14.95mm |
Length | .74in, 18.8mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 4mm |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1400 |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Housing, Plug, 3Pos, Grey Rohs Compliant: Yes |Te Connectivity 2-1703494-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS, GREY | element14 |
Automotive Conn 3P TAB 1.2X0.6 TAB HSG ASSY CODE | Rapid Electronics |
TE Connectivity - AMP Housing 3P MCON 1.2 LL TAB SEALED COD B | Distrelec |
3POS, MCON 1.2 LL TAB SEALED COD B Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Housing for Male Terminals Wire-to-Wire 3 .157" | Automotive Housing | Part Number: 2-1703494-1 | Internal Number: 2-1703494-1 | .157" | TE Connectivity | TE Store |
AMP2-1703494-1 | Avnet America |
3POS,TAB 1.2X0.6,TAB HSG,ASSY,, CODE B | Boersig |
3POS,MCON 1.2 LL TAB SEALED B | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1703494-1?
Additional datasheets, footprints and schematics for 2-1703494-1 are listed on our Part Details page. You can also find images and similar parts to 2-1703494-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1703494-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1703494-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1703494-1 fall under?
The 2-1703494-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1703494-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1703494-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1703494-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1703494-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 2-1703494-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1703494-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1703494-1?
You can fill out our help required form which you can use to request a quote for 2-1703494-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.