Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.05
|
9,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
9,845
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
9,845
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
9,845
in stock
|
Buy Now | |
Farnell
from US$1.83
|
7,900
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Width | 26.5mm, 1.043in |
Length | 15mm, .591in |
Height | 15.8mm, .622in |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Conn 2Pos Sld 1.2Mm Cb, Mcon, Key B, |Amp Te Connectivity 2-1924067-0 | Newark Electronics |
Automotive Conn 2Pos Sld 1.2mm CB MCON Key B | Rapid Electronics |
TE Connectivity 2POS MCON 1.2 CB REC 2p TL SEALED Automotive Connectors 2Pos Sld 1.2mm CB MCON Key B Lg CPA | Distrelec |
LIGHTING CONNECTORS | Farnell |
2POS SLD 1.2MM CB,MCON,KEY B,LG CPA | Avnet America |
2Pos Sld 1.2mm CB,MCON,Key B,L | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-1924067-0?
Additional datasheets, footprints and schematics for 2-1924067-0 are listed on our Part Details page. You can also find images and similar parts to 2-1924067-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1924067-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1924067-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1924067-0 fall under?
The 2-1924067-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1924067-0 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1924067-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1924067-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1924067-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1924067-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1924067-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1924067-0?
You can fill out our help required form which you can use to request a quote for 2-1924067-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.