Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 50 |
Number of Positions | 50 |
Number of Sections | 1 |
Tab Width | .63mm, .024in |
Tab Thickness | .024in, .63mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .708in, 18mm |
Width | .885in, 22.5mm |
Length | 73.5mm, 2.89in |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mounting Holes | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 468 |
Packaging Type | Tube |
Hybrid Header | No |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Air Bag 50P Hdr Assy G-Blk/Bd |Amp Te Connectivity 2-368213-9 | Newark Electronics |
Conn Shrouded Header HDR 50 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-368213-9?
Additional datasheets, footprints and schematics for 2-368213-9 are listed on our Part Details page. You can also find images and similar parts to 2-368213-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-368213-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-368213-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-368213-9 fall under?
The 2-368213-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-368213-9 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-368213-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-368213-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-368213-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2-368213-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-368213-9 often in real-time on the comparison pages.
What if I can't find stock of 2-368213-9?
You can fill out our help required form which you can use to request a quote for 2-368213-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.