Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
8,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
30,550
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
20,625
in stock
|
Buy Now | |
Farnell
from US$0.12
|
12,904
in stock
|
Buy Now | |
element14
from US$0.09
|
12,854
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.2mm, .047in |
Typical Current Rating | 11.75A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², .6mm², 19AWG, .75mm², 18AWG |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Wire Size | .5 – .75mm², 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
MCON 1.2 - CB (SWS) | TTI Europe |
Contact, Socket, 20-18Awg, Crimp | Newark Electronics |
RECT CONTACT, SOCKET, 18AWG, CRIMP | Farnell |
MCON 1.2 series 0.75mm female contact | RS |
Automotive Connectors Mcon 1.2Terminal | Rapid Electronics |
Conn MCP Connecter Headers and PCB Receptacles POS Crimpmm ST Cable Mount Strip | Avnet Abacus |
MCON Receptacle Sealed Terminal, 1.2 mm width, .6 mm thick, 0-24 A (low power) terminal transmits | Power and Signal Group |
20 AWG 1.2mm MCON Terminal/Receptacle | Future Electronics |
Connector, Mcon 1.2 Cb Rec Sws Sn | TE Connectivity 1670146-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1670146-1?
Additional datasheets, footprints and schematics for 1670146-1 are listed on our Part Details page. You can also find images and similar parts to 1670146-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670146-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670146-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670146-1 fall under?
The 1670146-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1670146-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670146-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670146-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670146-1 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for 1670146-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670146-1 often in real-time on the comparison pages.
What if I can't find stock of 1670146-1?
You can fill out our help required form which you can use to request a quote for 1670146-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.