Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Body Material | PBT GF |
Connector Code | A |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
2POS, MCON 1.2 CB REC 1p TL SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Number of Positions: 2 Centerline (Pitch): .157 in Housing for Female Terminals 1.2 mm .047" | Automotive Housing | Part Number: 2304514-1 | Internal Number: 2304514-1 | .157" | TE Connectivity | TE Store |
2POS, MCON 1.2 CB REC 1P TL SEALED | Avnet America |
Where can I find additional details, specifications and documents for a 2304514-1?
Additional datasheets, footprints and schematics for 2304514-1 are listed on our Part Details page. You can also find images and similar parts to 2304514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2304514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2304514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2304514-1 fall under?
The 2304514-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2304514-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2304514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2304514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2304514-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2304514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2304514-1 often in real-time on the comparison pages.
What if I can't find stock of 2304514-1?
You can fill out our help required form which you can use to request a quote for 2304514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.