Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
7,481
in stock
|
Buy Now | |
element14
from US$0.13
|
7,481
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | .047in, 1.2mm |
Mating Tab Thickness | .024in, .6mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size | .5 – .75mm² |
Wire Insulation Diameter | 1.4 – 1.9mm, .05 – .07in |
Wire Size Search | .6mm², .75mm², .5mm² |
Tab Length | 7.3mm, .287in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Packaging Method | Box, Carton |
Packaging Quantity | 150 |
Insulated | Yes |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AUTOMOTIVE CONTACT, TAB, CRIMP | Farnell |
Contact, Tab, Crimp, 0.5-0.75Mm2 | Newark Electronics |
CONTACT, TAB, CRIMP, 0.5-0.75MM2 | element14 |
Contact SKT Crimp ST Cable Mount Box | Avnet America |
Connector, Mcon 1.2 Cb Tab Sws Sn | TE Connectivity 2141116-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2141116-1?
Additional datasheets, footprints and schematics for 2141116-1 are listed on our Part Details page. You can also find images and similar parts to 2141116-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141116-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141116-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141116-1 fall under?
The 2141116-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2141116-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141116-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141116-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141116-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and RS Americas have stock available or on a lead time for 2141116-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141116-1 often in real-time on the comparison pages.
What if I can't find stock of 2141116-1?
You can fill out our help required form which you can use to request a quote for 2141116-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.