1488992-5 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

3POS, MCON 1.2 CB REC 2p SL SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.15

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.15
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Body Material PA GF
Color Black
Number of Rows 1
Number of Positions 3
Mating Tab Width 1.2mm, .047in
Width 26.5mm, 1.043in
Length .945in, 24mm
Height 11mm, .433in
Centerline (Pitch) 4mm, .157in
Degree of Protection IP67
Mounting Feature Without
Polarized No
Terminal Position Assurance Yes
Circuit Application Signal
Connector Position Assurance Capable Yes
Serviceable Yes
Packaging Quantity 1
Packaging Method Package
Connector System Wire-to-Device, Wire-to-Board
Strain Relief Add By Accessory
Sealable Yes
Hybrid Connector No
Connector Style Housing for female terminals
Primary Locking Feature Integrated in Housing
Operating Temperature Range -40 – 125°C, -40 – 257°F


Alternative Descriptions

3POS, MCON 1.2 CB REC 2P SL SEALED | Avnet America
3P FML ASSY,SEAL,LOW,A KEY,W/C | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1488992-5?

Additional datasheets, footprints and schematics for 1488992-5 are listed on our Part Details page. You can also find images and similar parts to 1488992-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1488992-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1488992-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1488992-5 fall under?

The 1488992-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1488992-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1488992-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1488992-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1488992-5 have stock available?

Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1488992-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1488992-5 often in real-time on the comparison pages.

What if I can't find stock of 1488992-5?

You can fill out our help required form which you can use to request a quote for 1488992-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay