Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
4,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
6,330
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
4,631
in stock
|
Buy Now | |
element14
from US$0.73
|
4,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
2,301
in stock
|
Buy Now | |
Conrad
from US$1.70
|
141
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | 1.2mm, .047in |
Height | .642in, 16.3mm |
Width | 1.732in, 44mm |
Length | 1.02in, 25.9mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 750 |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
5Pos, Mcon 1.2 Ll Tab Sealed Cod A Rohs Compliant: Yes |Te Connectivity 1-2141520-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 5POS | element14 |
Automotive Conn 5POS MCON 1.2 TAB HSG | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Conn Housing PL 5 POS 4mm ST Cable Mount | Avnet America |
5POS,MCON 1.2,TAB HSG ASSY,SLD,COD A | Boersig |
5POS,TAB 1.2X0.6 CB,PIN HSG,AS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2141520-1?
Additional datasheets, footprints and schematics for 1-2141520-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141520-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141520-1 fall under?
The 1-2141520-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141520-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141520-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141520-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141520-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-2141520-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141520-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141520-1?
You can fill out our help required form which you can use to request a quote for 1-2141520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.