Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
1,318
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
1,729
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
1,729
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
1,729
in stock
|
Buy Now | |
element14
from US$0.79
|
1,318
in stock
|
Buy Now | |
TE Store
from US$0.50
|
1,214
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
875
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Height | .583in, 14.8mm |
Width | 26.5mm, 1.043in |
Length | 15mm, .591in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP6K9K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
2 Position Wire-to-Wire Single Row Straight 4 mm Socket | Future Electronics |
Automotive Conn 2P Mcon-1.2 Recept Housing | Rapid Electronics |
TE Connectivity - AMP Housing 2P MCON 1.2 LL REC SEALED | Distrelec |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
2POS, MCON 1.2 LL REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-1670915-1 | Internal Number: 1-1670915-1 | TE Connectivity | TE Store |
2Pos, Mcon 1.2 Ll Rec Sealed Rohs Compliant: Yes |Te Connectivity 1-1670915-1 | Newark Electronics |
Conn Housing RCP 2 POS 4mm Crimp ST Cable Mount | Avnet America |
2POS, MCON 1.2 - LL CONNECTOR, SEALED | Boersig |
02P MCON-1.2 REC HSG 180 | TTI Europe |
2POS,MCON-1.2,REC HSG,180?,ASS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1670915-1?
Additional datasheets, footprints and schematics for 1-1670915-1 are listed on our Part Details page. You can also find images and similar parts to 1-1670915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1670915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1670915-1 fall under?
The 1-1670915-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1670915-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1670915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1670915-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1-1670915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1670915-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1670915-1?
You can fill out our help required form which you can use to request a quote for 1-1670915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.