Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-1718643-1,
EG9733-000 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
8,290
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
3,065
in stock
|
Buy Now | |
element14
from US$0.93
|
2,513
in stock
|
Buy Now | |
Farnell
from US$0.64
|
2,513
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
1,482
in stock
|
Buy Now | |
TE Store
from US$0.42
|
1,297
in stock
|
Buy Now | |
Boersig
from US$0.54
|
1,248
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
846
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
572
in stock
|
Buy Now | |
Conrad
from US$1.22
|
199
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Height | .583in, 14.8mm |
Width | 26.5mm, 1.043in |
Length | 15mm, .591in |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP6K9K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors 2P Mcp 1.2 Conn Sealed | Rapid Electronics |
AMP MCP 1.2 CONN.2POS.,SEALED | TTI Europe |
Receptacle Housing, 2Pos, Nylon, Black | Newark Electronics |
RECEPTACLE HOUSING, 2POS, NYLON, BLACK | element14 |
2POS, MCON 1.2 LL REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-1718643-1 | Internal Number: 1-1718643-1 | Alias Number: AMP-1-1718643-1 | TE Connectivity | TE Store |
2POS, MCON 1.2 - LL CONNECTOR, SEALED | Boersig |
MCON 1.2 series 2 pole female housing | RS |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
2 Position 4 mm Pitch Black Housings Receptacle Rectangular Connector | Future Electronics |
Conn Housing RCP 2 POS 4mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-1718643-1?
Additional datasheets, footprints and schematics for 1-1718643-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718643-1 fall under?
The 1-1718643-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718643-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718643-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1718643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718643-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718643-1?
You can fill out our help required form which you can use to request a quote for 1-1718643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.