Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
2,200
in stock
|
Buy Now | |
TTI Europe
from US$1.31
|
20,590
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,634
in stock
|
Buy Now | |
element14
from US$1.21
|
1,577
in stock
|
Buy Now | |
Farnell
from US$1.29
|
1,577
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
1,021
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
456
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
333
in stock
|
Buy Now | |
Conrad
from US$2.46
|
90
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
6
in stock
|
Buy Now | |
Powell Electronics
from US$1.21
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,500
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Height | .642in, 16.3mm |
Width | 1.732in, 44mm |
Length | 24.2mm, .953in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 4mm |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1000 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
4POS,TAB 1.2X0.6,TAB HSG,SWS,A | TTI Europe |
MCON series 4 pole male housing | RS |
Plug Housing, 4Pos, Gf Pbt, Black | Newark Electronics |
PLUG HOUSING, 4POS, GF PBT, BLACK | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Automotive Conn 4POS TAB 1.2X0.6 TAB HSG SWS A | Rapid Electronics |
TE Connectivity - AMP Housing, Plug, 1 Rows, 4 Poles ,Keying Option A, Black | Distrelec |
Content: 1 pc(s) | Conrad |
Connector Housing, Plug, 4-Position, 1 Row, 14VDC, Male, PBT, Black, MCON Series | TE Connectivity 1-1564559-1 | RS Americas |
4POSMCON 1.2 LL TAB SEALED COD A | Future Electronics |
Where can I find additional details, specifications and documents for a 1-1564559-1?
Additional datasheets, footprints and schematics for 1-1564559-1 are listed on our Part Details page. You can also find images and similar parts to 1-1564559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1564559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1564559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1564559-1 fall under?
The 1-1564559-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1564559-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1564559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1564559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1564559-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1564559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1564559-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1564559-1?
You can fill out our help required form which you can use to request a quote for 1-1564559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.