Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Number of Positions | 7 |
Length | 90mm, 3.54in |
Width | 90mm, 3.54in |
Height | 60.1mm, 2.36in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 96 |
Sealable | No |
Hybrid Connector | Yes |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Where can I find additional details, specifications and documents for a 2177786-2?
Additional datasheets, footprints and schematics for 2177786-2 are listed on our Part Details page. You can also find images and similar parts to 2177786-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2177786-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2177786-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2177786-2 fall under?
The 2177786-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2177786-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2177786-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2177786-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2177786-2 have stock available?
There is no stock from authorised distributors for 2177786-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2177786-2 often in real-time on the comparison pages.
What if I can't find stock of 2177786-2?
You can fill out our help required form which you can use to request a quote for 2177786-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.