Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .63mm, .024in |
Crimp Type | F-Crimp |
Typical Current Rating | 4A |
Mating Tab Width | .047in, 1.2mm |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | .039 – .063in, 1.1 – 1.6mm |
Tab Length | .464in, 11.8mm |
Wire Size Search | .25mm², .35mm², .3mm² |
Wire Size | .25 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
AUTOMOTIVE CONTACT, TAB, CRIMP | Farnell |
Contact, Tab, Crimp, 0.25-0.35Mm2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Connector, Mcon 1.2 Cb Tab Sws Sn | TE Connectivity 2141114-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2141114-1?
Additional datasheets, footprints and schematics for 2141114-1 are listed on our Part Details page. You can also find images and similar parts to 2141114-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141114-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141114-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141114-1 fall under?
The 2141114-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2141114-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141114-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141114-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141114-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2141114-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141114-1 often in real-time on the comparison pages.
What if I can't find stock of 2141114-1?
You can fill out our help required form which you can use to request a quote for 2141114-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.