2203774-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

4POS, MCON 1.2 CB TAB 1p TL SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Newark
Newark
from US$0.92
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.87
-
Buy Now

Specifications

Body Material PA GF
Connector Code A
Color Black
Cable Exit Angle 180°
Number of Positions 4
Number of Rows 1
Mating Tab Width 1.2mm, .047in
Length 24.2mm, .952in
Height 17.95mm, .707in
Width 1.73in, 44mm
Nominal Voltage Architecture 12V
Centerline (Pitch) 4mm, .157in
Terminal Position Assurance Yes
Circuit Application Signal
Serviceable Yes
Packaging Quantity 1
Packaging Method Package
Hybrid Connector No
Connector Style Housing for male terminals
Primary Locking Feature Integrated in Housing
Sealable Yes
Operating Temperature Range -40 – 150°C, -40 – 302°F


Alternative Descriptions

4Pos, Mcon 1.2 Cb Tab 1P Tl Sealed |Te Connectivity 2203774-1 | Newark Electronics
4POS, MCON 1.2 CB TAB 1P TL SEALED | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2203774-1?

Additional datasheets, footprints and schematics for 2203774-1 are listed on our Part Details page. You can also find images and similar parts to 2203774-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2203774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2203774-1 fall under?

The 2203774-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2203774-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2203774-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2203774-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2203774-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2203774-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2203774-1 often in real-time on the comparison pages.

What if I can't find stock of 2203774-1?

You can fill out our help required form which you can use to request a quote for 2203774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay