Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | .047in, 1.2mm |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size Search | 17AWG, 1.5mm², 1.25mm², 1mm², 16AWG, 1.3mm² |
Wire Insulation Diameter | 1.9 – 2.4mm, .075 – .094in |
Wire Size | 1 – 1.5mm², 16 – 18AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Wire Type | Copper |
Sealable | Yes |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
MCON 1.2 CB REC SWS AU Terminal Type: Receptacle Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Receptacle 1.2 mm .047" .6 mm | Mcon Receptacle And Tab | Part Number: 1418850-2 | Internal Number: 1418850-2 | TE Connectivity | TE Store |
Mcon 1.2 Cb Rec Sws Au |Amp Te Connectivity 1418850-2 | Newark Electronics |
Contact RCP Crimp ST Cable Mount Reel | Avnet America |
AMP MCP 1.2 CLEAN BODY-SWS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1418850-2?
Additional datasheets, footprints and schematics for 1418850-2 are listed on our Part Details page. You can also find images and similar parts to 1418850-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418850-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418850-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418850-2 fall under?
The 1418850-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1418850-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418850-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418850-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418850-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1418850-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418850-2 often in real-time on the comparison pages.
What if I can't find stock of 1418850-2?
You can fill out our help required form which you can use to request a quote for 1418850-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.