Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Blue |
---|---|
Number of Positions | 50 |
Number of Rows | 2 |
Number of Signal Positions | 50 |
Number of Sections | 1 |
Interface Plating | Gold (Au) |
Tab Width | .024in, .63mm |
Tab Thickness | .024in, .63mm |
Profile Height from PCB | .708in, 18mm |
Length | 73.5mm, 2.89in |
Width | 22.5mm, .885in |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Mounting Holes | Without |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 6 |
Shielded | No |
Sealable | No |
Connector System | Wire-to-Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 4-368213-7?
Additional datasheets, footprints and schematics for 4-368213-7 are listed on our Part Details page. You can also find images and similar parts to 4-368213-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-368213-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-368213-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-368213-7 fall under?
The 4-368213-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 4-368213-7 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-368213-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-368213-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-368213-7 have stock available?
There is no stock from authorised distributors for 4-368213-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-368213-7 often in real-time on the comparison pages.
What if I can't find stock of 4-368213-7?
You can fill out our help required form which you can use to request a quote for 4-368213-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.