Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.69
Body Material | PBT GF |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 3 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Width | 1.57in, 40.1mm |
Height | 16.75mm, .66in |
Length | 16.4mm, .645in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 12VAC |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | DIN IEC 512 |
Degree of Protection | IPX9K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1200 |
Packaging Method | Box & Carton |
Hybrid Connector | No |
Strain Relief | No |
Row-to-Row Spacing | .1in, 2.54mm |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
3Pos Mqs Tab Sealed Cod A |Te Connectivity 1-967167-6 | Newark Electronics |
3POS MQS TAB SEALED COD A | Future Electronics |
Conn Housing RCP 3 POS 2.54mm ST Cable Mount Box/Carton | Avnet America |
TE Connectivity - AMP Housing 3P MQS TAB SEALED COD A | Distrelec |
Where can I find additional details, specifications and documents for a 1-967167-6?
Additional datasheets, footprints and schematics for 1-967167-6 are listed on our Part Details page. You can also find images and similar parts to 1-967167-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967167-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967167-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967167-6 fall under?
The 1-967167-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967167-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967167-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967167-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967167-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 1-967167-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967167-6 often in real-time on the comparison pages.
What if I can't find stock of 1-967167-6?
You can fill out our help required form which you can use to request a quote for 1-967167-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.