Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
2,062
in stock
|
Buy Now | |
element14
from US$0.77
|
2,062
in stock
|
Buy Now | |
TE Store
from US$1.23
|
1,157
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
501
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Number of Ports | 1 |
Number of Positions | 4 |
Number of Mounting Legs | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Tail Length | .047in, 1.2mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | 2mm, .078in, 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Natural |
Moisture Sensitivity Level | 5a |
UL Flammability Rating | UL 94V-HB |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
PCB Mount Retention Type | Straight Leg |
Locking Feature | Without |
Locating Posts | With |
PCB Connector Seating | Flush |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Halogen Free | No |
Packaging Quantity | 3200 |
Packaging Method | Tape & Reel, Box & Tray |
USB Version | 2.0 |
Size | Standard |
Orientation | Right Angle |
Connector Style | Plug |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
CONN, USB TYPE A, PLUG, 4WAYS, SMD | element14 |
Std USB Type A, Plug, Natural USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Plug Number of Ports: 1 A 2.0 Standard Plug | Usb Connector Type | Part Number: 1734028-1 | Internal Number: 1734028-1 | TE Connectivity | TE Store |
Usb Connector, 2.0 Type A, Plug, Smt | Newark Electronics |
4 Position Single Port Right Angle Plug Edge Type A Surface Mount USB | Future Electronics |
Conn USB Type A Plug 4 POS 2/2.5mm RA SMD Single Port Tray | Avnet America |
Std USB Type A, Plug, Natural, USB Connectors | TE Connectivity 1734028-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1734028-1?
Additional datasheets, footprints and schematics for 1734028-1 are listed on our Part Details page. You can also find images and similar parts to 1734028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734028-1 fall under?
The 1734028-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734028-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734028-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 1734028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734028-1 often in real-time on the comparison pages.
What if I can't find stock of 1734028-1?
You can fill out our help required form which you can use to request a quote for 1734028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.