Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-292303-1,
CU5879-000 |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.54
|
95,851
in stock
|
Buy Now | |
Heilind Electronics
from US$1.35
|
32,893
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
9,666
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
9,603
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
7,686
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.35
|
6,578
in stock
|
Buy Now | |
TE Store
from US$1.51
|
4,185
in stock
|
Buy Now | |
RS
from US$1.25
|
2,235
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
1,830
in stock
|
Buy Now | |
CoreStaff
from US$1.13
|
1,528
in stock
|
Buy Now | |
element14
from US$1.58
|
1,478
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,478
in stock
|
Buy Now | |
Sager
from US$0.48
|
1,452
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
137
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
59,910
in stock
|
Buy Now | |
Avnet Asia
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$1.14
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Mounting Legs | 2 |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .112in, 2.84mm |
Centerline (Pitch) | .078in, 2.5mm, .098in, 2mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Test Identification (TID) | 60001133 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Mounting Location | Top |
Locking Feature | With |
PCB Connector Seating | Flush |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature Type | Flange |
Halogen Free | No |
Pick & Place Capable | No |
Circuit Application | Power & Signal |
Packaging Quantity | 30 |
Packaging Method | Box & Tube, Tube |
USB Version | 2.0 |
Connector Style | Receptacle |
Size | Standard |
Orientation | Right Angle |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Wave Solder |
Contact Termination Type | Through Hole |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 464°F, 240°C |
Löttemperatur (max.) | 240°C |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
4 Position Single Port Socket Right Angle Type A Through Hole USB | Future Electronics |
USB A R/A RCPT ASSY THRU HOLE LEAD FREE | Heilind Electronics |
USB Connectors 4P 'A' RECEPTACLE | Rapid Electronics |
Conn USB Type A Receptacle 4 POS 2/2.5mm RA Through Hole Single Port Box/Tray | Avnet America |
Std USB Type A, R/A, T/H USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292303-1 | Internal Number: 292303-1 | Alias Number: CU5879-000 | TE Connectivity | TE Store |
USB type A r/a thru-hole socket | RS |
USB 2.0 A 1X1 HORIZONTAL R/A | TTI Europe |
USB, 2.0 TYPE A, PLUG, CABLE | element14 |
TE Connectivity USB Connector, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
Usb, 2.0 Type A, Plug, Cable | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Type A Standard USB Connector 4 Position Right Angle Mount 1 Port | TE Connectivity 292303-1 | RS Americas |
USB A R/A RCPT ASSY THRU HOLE, LEAD FREE | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Gold |
Connector Mounting Orientation | Through Hole with Board Guide |
Connector Type | USB A |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
External Length / Height | 5.75mm |
External Width | 13.13mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Length | 14mm |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 1500 |
Termination Method | Solder |
Voltage Rating VAC | 30V |
Withstand Voltage | 750V |
Where can I find additional details, specifications and documents for a 292303-1?
Additional datasheets, footprints and schematics for 292303-1 are listed on our Part Details page. You can also find images and similar parts to 292303-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292303-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292303-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292303-1 fall under?
The 292303-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292303-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292303-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292303-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292303-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Rapid Electronics, Avnet America and Chip One Stop have stock available or on a lead time for 292303-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292303-1 often in real-time on the comparison pages.
What if I can't find stock of 292303-1?
You can fill out our help required form which you can use to request a quote for 292303-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.