Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
22,346
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
22,346
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
22,346
in stock
|
Buy Now | |
Farnell
from US$1.46
|
17,910
in stock
|
Buy Now | |
TE Store
from US$1.80
|
1,602
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
1,270
in stock
|
Buy Now | |
element14
from US$1.81
|
924
in stock
|
Buy Now | |
RS
from US$1.20
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
8
in stock
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
Avnet Asia
from US$1.25
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Positions | 4 |
Number of Mounting Legs | 2 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 2.84mm, .112in |
Centerline (Pitch) | .098in, .078in, 2.5mm, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | With |
Locating Posts | Without |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Board Mount |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Quantity | 30 |
Packaging Method | Box & Tube, Tube |
Product Type | Connector |
Orientation | Right Angle |
Size | Standard |
USB Version | 2.0 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
LED | Without |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
USB Connectors USB A R/A RCPT T/H | Rapid Electronics |
TE Connectivity - AMP USB Connector Std USB Type A R/A T/H | Distrelec |
USB CONNECTORS | Farnell |
Single Port 4 Position Right Angle Male Receptacle USB 2.0 Connector | Future Electronics |
Std USB Type A, R/A, T/H USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292303-4 | Internal Number: 292303-4 | TE Connectivity | TE Store |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB, 2.0 TYPE A, RECEPTACLE, TH | element14 |
Mini USB,Receptacle,r/a,A Type,4w | RS |
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th | Newark Electronics |
Conn, Data, USB, Recept, 2.0, 4 Pos, 1 Port, Rt Angle, A Ser, Tin over Copper | TE Connectivity 292303-4 | RS Americas |
STD USB TYPE A, R/A, T/H | TTI Europe |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
Where can I find additional details, specifications and documents for a 292303-4?
Additional datasheets, footprints and schematics for 292303-4 are listed on our Part Details page. You can also find images and similar parts to 292303-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292303-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292303-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292303-4 fall under?
The 292303-4 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292303-4 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292303-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292303-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292303-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 292303-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292303-4 often in real-time on the comparison pages.
What if I can't find stock of 292303-4?
You can fill out our help required form which you can use to request a quote for 292303-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.