1734372-2 Part Information
Details for 1734372-2 by TE Connectivity
Connectors>Audio & Video Connectors>USB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
2500 | 0.4800 |
Stock Information
Details
Part Downloads
Part Specifications
Shell Plating Material | Nickel over Copper |
Number of Positions | 4 |
Number of Mounting Legs | 0 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | .1µm, 3.937µin |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | 2.5mm, .098in, 2mm, .078in |
Housing Material | Thermoplastic |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
PCB Connector Seating | Flush |
Locking Feature | With |
Locating Posts | Without |
Mounting Location | Cable Mount |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Quantity | 3000 |
Packaging Method | Bag |
USB Version | 2.0 |
Size | Standard |
Connector Style | Plug |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Solder Tabs |
Termination Method | Solder |
Löttemperatur (max.) | 240°C |
Soldering Temperature (Max) | 240°C, 464°F |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Compatible Parts
Alternative Part Descriptions
- USB OVRMLD HDWR KIT,A,SLD PLUG, WHITE | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1734372-2?
Additional datasheets, footprints and schematics for 1734372-2 are listed in our Part Details tab. You can also find the 1734372-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734372-2 in the Pricing & Inventory tab next to part details. You can view 1734372-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734372-2 fall under?
The 1734372-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734372-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734372-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734372-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1734372-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1734372-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734372-2 often in real-time on the comparison pages.
What if I can't find stock of 1734372-2?
You can fill out our help required form which you can use to request a quote for 1734372-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.