Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.26
|
758
in stock
|
Buy Now | |
Rapid Electronics
from US$3.45
|
24,668
in stock
|
Buy Now | |
Distrelec
from US$3.20
|
24,668
in stock
|
Buy Now | |
Farnell
from US$5.84
|
19,750
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
2,614
in stock
|
Buy Now | |
element14
from US$4.66
|
2,614
in stock
|
Buy Now | |
TE Store
from US$16.25
|
559
in stock
|
Buy Now | |
Future Electronics
from US$3.14
|
-
|
Buy Now | |
Avnet America
from US$6.54
|
-
|
Buy Now | |
RS Americas
from US$8.28
|
-
|
Buy Now | |
Boersig
from US$3.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Housing Color | Black |
Housing Material | Plastic |
PCB Mount Retention Type | None |
Locating Posts | Without |
Locking Feature | Without |
Mounting Location | Cable Mount |
Pick and Place | None |
Comment | Latching USB Plug |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Size | Standard |
Product Type | Connector |
LED | Without |
Contact Termination Type | Solder Tabs |
Termination Method | Solder |
USB Connectors MECHATROLINK II CONNECTOR | Rapid Electronics |
TE Connectivity MECHATROLINK II CONNECTOR KIT USB Connec | Distrelec |
USB CONN, 2.0 TYPE A, PLUG, 4P | Farnell |
Usb Connector, Type B, Plug, Cable | Newark Electronics |
USB CONNECTOR, TYPE B, PLUG, CABLE | element14 |
MECHATROLINK,USB A,latching plug | RS |
MECHATROLINK II CONNECTOR KIT USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Plug Number of Ports: 1 A 2.0 Standard Plug | Usb Connector Type | Part Number: 1827525-1 | Internal Number: 1827525-1 | TE Connectivity | TE Store |
Conn USB Type A PL 4 POS Solder ST Cable Mount 4 Terminal 1 Port Bag | Avnet America |
MECHATROLINK II Series, Type A USB Connector, Cable Mount Plug | TE Connectivity 1827525-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1827525-1?
Additional datasheets, footprints and schematics for 1827525-1 are listed on our Part Details page. You can also find images and similar parts to 1827525-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827525-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827525-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827525-1 fall under?
The 1827525-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827525-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827525-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827525-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827525-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1827525-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827525-1 often in real-time on the comparison pages.
What if I can't find stock of 1827525-1?
You can fill out our help required form which you can use to request a quote for 1827525-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.