Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
6,501
in stock
|
Buy Now | |
TE Store
from US$1.48
|
5,536
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
3,412
in stock
|
Buy Now | |
RS Americas
from US$1.29
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Number of Positions | 4 |
Number of Mounting Legs | 2 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.5A |
Tail Length | .047in, 1.2mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | 2mm, .098in, 2.5mm, .078in |
Housing Material | Thermoplastic |
Housing Color | Natural |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-HB |
Moisture Sensitivity Level | 5a |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Mounting Location | Top |
Locating Posts | With |
Locking Feature | Without |
PCB Mount Retention Type | Straight Leg |
Halogen Free | No |
Pick & Place Capable | No |
Circuit Application | Power & Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 500 |
USB Version | 2.0 |
Size | Standard |
Orientation | Right Angle |
Connector Style | Plug |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | 0 – 50°C, 32 – 122°F |
Usb Connector, 2.0 Type A, Plug, 4P, Smt | Newark Electronics |
Std USB, Type A, Plug, Natural USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Plug Number of Ports: 1 A 2.0 Standard Plug | Usb Connector Type | Part Number: 1-1734028-1 | Internal Number: 1-1734028-1 | TE Connectivity | TE Store |
TE Connectivity USB Connector, Plug, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
Std USB, Type A, Plug, Natural, USB Connectors | TE Connectivity 1-1734028-1 | RS Americas |
Conn USB Type A Plug 4 POS 2/2.5mm RA SMD Single Port T/R | Avnet America |
CONN, USB TYPE A, PLUG, 4WAYS, SMD | element14 |
STD USB, TYPE A, PLUG, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a 1-1734028-1?
Additional datasheets, footprints and schematics for 1-1734028-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734028-1 fall under?
The 1-1734028-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734028-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734028-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Distrelec, RS Americas and Future Electronics have stock available or on a lead time for 1-1734028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734028-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1734028-1?
You can fill out our help required form which you can use to request a quote for 1-1734028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.