Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1734372-1,
CJ6937-000 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
4,749
in stock
|
Buy Now | |
element14
from US$0.66
|
3,787
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
2,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
114
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Number of Mounting Legs | 0 |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 3.937µin, .1µm |
Contact Mating Area Plating Material | Gold |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2mm, .098in, .078in, 2.5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Location | Cable Mount |
PCB Connector Seating | Flush |
Locating Posts | Without |
Locking Feature | With |
Circuit Application | Power & Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Method | Bag/Box |
Packaging Quantity | 3000 |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Size | Standard |
LED | Without |
Connector Style | Plug |
Connector System | Cable-to-Board |
USB Type | A |
Product Type | Connector |
Termination Method | Solder |
Contact Termination Type | Solder Tabs |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 464°F, 240°C |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Löttemperatur (max.) | 240°C |
CONN, USB TYPE A, PLUG, 4WAYS, CBL MOUNT | Farnell |
Usb Ovrmld Hdwr Kit,a,sld Plug, Black Rohs Compliant: Yes |Te Connectivity 1734372-1 | Newark Electronics |
Conn USB PL 4 POS Solder ST SMD 4 Terminal 1 Port Bag | Avnet America |
Std USB, Type A, Plug, USB Connectors | TE Connectivity 1734372-1 | RS Americas |
USB OVRMLD HDWR KIT,A,SLD PLUG, BLACK | Boersig |
Where can I find additional details, specifications and documents for a 1734372-1?
Additional datasheets, footprints and schematics for 1734372-1 are listed on our Part Details page. You can also find images and similar parts to 1734372-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734372-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734372-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734372-1 fall under?
The 1734372-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734372-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734372-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734372-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734372-1 have stock available?
Authorised distributors including Farnell, element14, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1734372-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734372-1 often in real-time on the comparison pages.
What if I can't find stock of 1734372-1?
You can fill out our help required form which you can use to request a quote for 1734372-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.