Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Equalized | No |
---|---|
Color | Black |
Ferrite Core | Without |
Number of Positions | 4 |
Number of USB Connectors | 1 |
Configuration | Single-Ended |
Wire Size | 28AWG |
Connector Type (End B) | Plug |
Connector Type (End A) | Plug |
Assembly Type | USB Type A |
Shielded | Yes |
USB Type | Standard |
USB, A-BLUNT,28/28,BLK,0.83M Cable Assembly Type: USB Type A Pigtail Cable Color: Black Connector Type (End A): USB Type A Plug Cable Assembly Configuration: Single Ended Wire Size: 28 AWG USB Type A Pigtail Black USB Type A Plug Single Ended | Usb Cable Assembly | Part Number: 1487599-1 | Internal Number: 1487599-1 | 28 AWG | TE Connectivity | TE Store |
Cable Assembly USB 0.83m 28AWG 4 POS USB PL | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1528 | TE Connectivity 1487599-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1487599-1?
Additional datasheets, footprints and schematics for 1487599-1 are listed on our Part Details page. You can also find images and similar parts to 1487599-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1487599-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1487599-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1487599-1 fall under?
The 1487599-1 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > USB Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1487599-1 when available in the USB Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1487599-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1487599-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1487599-1 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 1487599-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1487599-1 often in real-time on the comparison pages.
What if I can't find stock of 1487599-1?
You can fill out our help required form which you can use to request a quote for 1487599-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.