Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.48
|
421
in stock
|
Buy Now | |
TE Store
from US$7.16
|
6,839
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$4.38
|
1,050
in stock
|
Buy Now | |
element14
from US$5.36
|
421
in stock
|
Buy Now | |
Rapid Electronics
from US$6.16
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$6.16
|
350
in stock
|
Buy Now | |
Distrelec
from US$5.33
|
350
in stock
|
Buy Now | |
Heilind Electronics
from US$5.54
|
262
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.54
|
87
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
-
|
Buy Now | |
RS Americas
from US$7.22
|
-
|
Buy Now | |
Boersig
from US$5.92
|
-
|
Buy Now | |
TTI Europe
from US$4.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Offset | 4mm |
Number of Positions | 4 |
Number of Ports | 1 |
Panel Ground Location | Right/Left |
Number of Mounting Legs | 2 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Tail Length | .073in, 1.85mm |
PCB Thickness (Recommended) | .039in, 1mm |
Centerline (Pitch) | .098in, .078in, 2mm, 2.5mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locating Posts | With |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Board Mount, Panel |
Locking Feature | With |
Mounting Location | Top |
PCB Connector Seating | Offset |
PCB Mount Retention Type | SMT Hold-Down |
Pick and Place | Pick and Place Cover |
Circuit Application | Power & Signal |
Pick & Place Capable | Yes |
Halogen Free | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 350 |
Product Type | Connector |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
Grounding Options | Panel Ground |
Ground Component Type | M2 Threaded Hole |
LED | Without |
Connector System | Cable-to-Panel, Cable-to-Board |
Size | Standard |
Connector Style | Receptacle |
USB Type | A |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mating Cycles (Max) | 1500 |
Std USB Type A, R/A, SMT, Offset, Panel USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5353928-2 | Internal Number: 5353928-2 | TE Connectivity | TE Store |
5353928-2 - Reverse Usb Conn Rec 4P E/T Rohs Compliant: Yes |Amp Te Connectivity 5353928-2 | Newark Electronics |
USB Connector, USB Type A, USB 2.0, Receptacle, 4 Ways, Surface Mount, Right Angle | Avnet America |
CONN, USB TYPE A, RCPT, 4WAYS, SMD | element14 |
USB Connectors REVERSE USB CONN REC 4P E/T | Rapid Electronics |
TE Connectivity Std USB Type A R A SMT Offset Panel | Distrelec |
REVERSE USB CONN REC 4P E/T | Heilind Electronics |
4 Position Single Port Reverse Type 2.0 USB Connector | Future Electronics |
Std USB Type A, R/A, SMT, Offset, Panel, USB Connectors | TE Connectivity 5353928-2 | RS Americas |
USB 2.0 A 1X1 HOR SMT WHI REV | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5353928-2?
Additional datasheets, footprints and schematics for 5353928-2 are listed on our Part Details page. You can also find images and similar parts to 5353928-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5353928-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5353928-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5353928-2 fall under?
The 5353928-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5353928-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5353928-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5353928-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5353928-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 5353928-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5353928-2 often in real-time on the comparison pages.
What if I can't find stock of 5353928-2?
You can fill out our help required form which you can use to request a quote for 5353928-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.