1496476-1 Part Information

Details for 1496476-1 by TE Connectivity

Cable, Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables

Part Downloads

Part Specifications

Connector A USB Type A Plug
Connector B Mini USB Type B Plug
Cable Length - Metric 1m
Cable Length - Imperial 3.3ft
USB Standard USB 2.0
Jacket Color Black
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • USB CABLE, USB A TO MINI USB B, 1M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1496476-1?

Additional datasheets, footprints and schematics for 1496476-1 are listed in our Part Details tab. You can also find the 1496476-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1496476-1 in the Pricing & Inventory tab next to part details. You can view 1496476-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1496476-1 fall under?

The 1496476-1 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.

Can I view similar or alternative parts?

You can view similar parts to 1496476-1 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1496476-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1496476-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1496476-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1496476-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1496476-1 often in real-time on the comparison pages.

What if I can't find stock of 1496476-1?

You can fill out our help required form which you can use to request a quote for 1496476-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1496476-1

Loading...
Loading Results for 1496476-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us