1-1734028-3 Part Information

Details for 1-1734028-3 by TE Connectivity

Connectors>Audio & Video Connectors>USB Connectors

Part Downloads

Part Specifications

Shell Plating Material Nickel over Copper
Number of Positions 4
Number of Mounting Legs 2
Number of Ports 1
Contact Mating Area Plating Thickness 29.92µin, .76µm
Contact Mating Area Plating Material Gold Flash over Palladium Nickel
Contact Current Rating (Max) 1.5A
Tail Length 1.2mm, .047in
PCB Thickness (Recommended) 1.6mm, .063in
Centerline (Pitch) 2mm, 2.5mm, .078in, .098in
Housing Material Thermoplastic
Housing Color Black
Moisture Sensitivity Level 5a
Industry Standard USB 2.0
UL Flammability Rating UL 94V-HB
Connector Mounting Type Board Mount
PCB Connector Seating Flush
Mounting Location Top
Locating Posts With
Locking Feature Without
PCB Mount Retention Type Straight Leg
Halogen Free No
Pick & Place Capable No
Circuit Application Power & Signal
Packaging Method Tape & Reel
Packaging Quantity 500
USB Version 2.0
Size Standard
Orientation Right Angle
Connector Style Plug
Product Type Connector
LED Without
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
USB Type A
Contact Termination Type Surface Mount
Termination Method Solder
Termination Method to Printed Circuit Board Reflow Solder
Mating Cycles (Max) 1500
Soldering Temperature (Max) 500°F, 260°C
Löttemperatur (max.) 260°C
Operating Temperature Range 0 – 50°C, 32 – 122°F
ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 3942
Global Product Line: 516
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • Std USB, Type A, Plug | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734028-3?

Additional datasheets, footprints and schematics for 1-1734028-3 are listed in our Part Details tab. You can also find the 1-1734028-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734028-3 in the Pricing & Inventory tab next to part details. You can view 1-1734028-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734028-3 fall under?

The 1-1734028-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1734028-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734028-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734028-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734028-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-1734028-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734028-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1734028-3?

You can fill out our help required form which you can use to request a quote for 1-1734028-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1734028-3

Loading...
Loading Results for 1-1734028-3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us