1-1734028-2 Audio & Video Connectors by TE Connectivity

Std USB, Type A, Plug, Natural

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Plating Material Nickel over Copper
Number of Positions 4
Number of Mounting Legs 2
Number of Ports 1
Contact Mating Area Plating Thickness 29.92µin, .76µm
Contact Mating Area Plating Material Gold Flash over Palladium Nickel
Contact Current Rating (Max) 1.5A
Tail Length .047in, 1.2mm
PCB Thickness (Recommended) .063in, 1.6mm
Centerline (Pitch) 2mm, .098in, 2.5mm, .078in
Housing Material Thermoplastic
Housing Color Natural
Industry Standard USB 2.0
UL Flammability Rating UL 94V-HB
Moisture Sensitivity Level 5a
Connector Mounting Type Board Mount
PCB Connector Seating Flush
Mounting Location Top
Locating Posts With
Locking Feature Without
PCB Mount Retention Type Straight Leg
Halogen Free No
Pick & Place Capable No
Circuit Application Power & Signal
Packaging Method Tape & Reel
Packaging Quantity 500
USB Version 2.0
Size Standard
Orientation Right Angle
Connector Style Plug
Product Type Connector
LED Without
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
USB Type A
Contact Termination Type Surface Mount
Termination Method Solder
Termination Method to Printed Circuit Board Reflow Solder
Mating Cycles (Max) 1500
Soldering Temperature (Max) 500°F, 260°C
Löttemperatur (max.) 260°C
Operating Temperature Range 0 – 50°C, 32 – 122°F

Compatible Parts


Alternative Descriptions

Std Usb, Type A, Plug, Natural |Te Connectivity 1-1734028-2 | Newark Electronics
USB CONN,PLUG R/A SMT,POST 1.5,REEL | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734028-2?

Additional datasheets, footprints and schematics for 1-1734028-2 are listed on our Part Details page. You can also find images and similar parts to 1-1734028-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734028-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734028-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734028-2 fall under?

The 1-1734028-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1734028-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734028-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734028-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734028-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1734028-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734028-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1734028-2?

You can fill out our help required form which you can use to request a quote for 1-1734028-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay