Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Panel Ground Location | Between Ports |
Number of Positions | 8 |
Number of Ports | 2 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .112in, 2.84mm |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .078in, 2mm, .098in |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Mount Retention Type | Boardlock |
PCB Connector Seating | Flush |
Locking Feature | With |
Mounting Location | Top |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 88 |
USB Version | 2.0 |
Ground Component Type | Ground Finger |
Connector & Contact Terminates To | Printed Circuit Board |
LED | Without |
Connector System | Cable-to-Board |
Product Type | Connector |
Grounding Options | Panel Ground |
Connector Style | Receptacle |
Size | Standard |
USB Type | A |
Orientation | Right Angle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Mating Cycles (Max) | 1500 |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Soldering Temperature (Max) | 500°F, 260°C |
Rec Assy Right Angle Stacked Thruhole Us |Amp Te Connectivity 292323-1 | Newark Electronics |
Conn USB RCP/RCP 4/4 POS 2mm Solder RA Thru-Hole 8 Terminal 2 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 292323-1?
Additional datasheets, footprints and schematics for 292323-1 are listed on our Part Details page. You can also find images and similar parts to 292323-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292323-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292323-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292323-1 fall under?
The 292323-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292323-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292323-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292323-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292323-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 292323-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292323-1 often in real-time on the comparison pages.
What if I can't find stock of 292323-1?
You can fill out our help required form which you can use to request a quote for 292323-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.