Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
790
in stock
|
Buy Now | |
TE Store
from US$1.12
|
42,194
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
1,213
in stock
|
Buy Now | |
element14
from US$0.83
|
408
in stock
|
Buy Now | |
Farnell
from US$1.15
|
408
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
366
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
318
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Mounting Legs | 2 |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | 2.84mm, .112in |
Centerline (Pitch) | .078in, 2.5mm, .098in, 2mm |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Test Identification (TID) | 60000279 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Panel Mount Feature Type | Flange |
PCB Connector Seating | Flush |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Straight Leg |
Locating Posts | Without |
Locking Feature | With |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Method | Box, Box & Tube |
Packaging Quantity | 1920 |
USB Version | 2.0 |
Connector Style | Receptacle |
Size | Standard |
Orientation | Right Angle |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Wave Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Std USB Type A, R/A, T/H, Natural USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 6364372-2 | Internal Number: 6364372-2 | TE Connectivity | TE Store |
Conn USB Type A Receptacle 4 POS 2/2.5mm RA Through Hole Single Port Box/Tube | Avnet America |
CONN, USB TYPE A, RCPT, 4WAYS, THT | element14 |
TE Connectivity USB Connector, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
USB Connectors RECP ASSY R/A 4P THRU-HOLE USB | Rapid Electronics |
Usb Connector, 2.0 Type A, Rcpt, Th | Newark Electronics |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Box | Future Electronics |
Std USB Type A, R/A, T/H, Natural, USB Connectors | TE Connectivity 6364372-2 | RS Americas |
STD USB TYPE A, R/A, T/H, | TTI Europe |
Where can I find additional details, specifications and documents for a 6364372-2?
Additional datasheets, footprints and schematics for 6364372-2 are listed on our Part Details page. You can also find images and similar parts to 6364372-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6364372-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6364372-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6364372-2 fall under?
The 6364372-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6364372-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6364372-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6364372-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6364372-2 have stock available?
Authorised distributors including TE Store, Avnet America, RS, element14 and Farnell have stock available or on a lead time for 6364372-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6364372-2 often in real-time on the comparison pages.
What if I can't find stock of 6364372-2?
You can fill out our help required form which you can use to request a quote for 6364372-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.