1734366-3 Audio & Video Connectors by TE Connectivity

Std USB Type A, VT, T/H, Blue

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.77
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.98
40,501
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
11,299
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.56
182
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.00
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for element14
element14
from US$0.69
-
Buy Now

Specifications

Shell Plating Material Tin
Shell Plating Finish Bright
Number of Mounting Legs 2
Number of Ports 1
Number of Positions 4
Contact Mating Area Plating Material Gold Flash over Palladium Nickel
Contact Current Rating (Max) 1A
Contact Mating Area Plating Thickness 29.92µin, .76µm
Tail Length 2.8mm, .11in
PCB Thickness (Recommended) .063in, 1.6mm
Centerline (Pitch) 2mm, 2.5mm, .098in, .078in
Housing Color Blue
Housing Material Thermoplastic
Industry Standard USB 2.0
Moisture Sensitivity Level 1
UL Flammability Rating UL 94V-0
Locking Feature Without
Panel Mount Feature Type Flange
PCB Mount Retention Type Kinked Legs
Locating Posts Without
Connector Mounting Type Board Mount
PCB Connector Seating Flush
Mounting Location Top
Circuit Application Power & Signal
Halogen Free No
Pick & Place Capable No
Packaging Method Tray, Box & Tray
Packaging Quantity 1200
USB Version 2.0
Connector Style Receptacle
Product Type Connector
Orientation Vertical
Size Standard
Connector System Cable-to-Board
USB Type A
LED Without
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Wave Solder
Termination Method Solder
Contact Termination Type Through Hole
Soldering Temperature (Max) 464°F, 240°C
Operating Temperature Range -40 – 176°F, -40 – 80°C
Löttemperatur (max.) 240°C
Mating Cycles (Max) 1500


Alternative Descriptions

Std USB Type A, VT, T/H, Blue USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1734366-3 | Internal Number: 1734366-3 | TE Connectivity | TE Store
USB Type A Receptacle Assembly, Standard , VT, T/HY, Blue | TE Connectivity 1734366-3 | RS Americas
TE Connectivity USB Connector, Socket, USB-A 2.0, Straight, Positions - 4 | Distrelec
Usb Conn, 2.0 Type A, Rcpt, 4P Rohs Compliant: Yes |Te Connectivity 1734366-3 | Newark Electronics
4 Position Through Hole USB-A (USB TYPE-A) USB 2.0 Receptacle Connector | Future Electronics
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America
USB CONN, 2.0 TYPE A, RCPT, 4P | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1734366-3?

Additional datasheets, footprints and schematics for 1734366-3 are listed on our Part Details page. You can also find images and similar parts to 1734366-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1734366-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734366-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1734366-3 fall under?

The 1734366-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1734366-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1734366-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1734366-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1734366-3 have stock available?

Authorised distributors including TE Store, RS Americas, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1734366-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1734366-3 often in real-time on the comparison pages.

What if I can't find stock of 1734366-3?

You can fill out our help required form which you can use to request a quote for 1734366-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay