Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
155
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
175
in stock
|
Buy Now | |
element14
from US$1.95
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
121
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin |
Number of Positions | 4 |
Number of Mounting Legs | 2 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1A |
Tail Length | 2.9mm, .1141in |
PCB Thickness (Recommended) | 1.1 – 1.3mm, .039 – .051in |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2mm, 2.5mm, .078in, .098in |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Straight Leg, Hold-Down |
Mounting Location | Edge |
Locating Posts | Without |
PCB Connector Seating | Flush |
Circuit Application | Power & Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Quantity | 63 |
Packaging Method | Tray, Box & Tray |
Orientation | Right Angle |
Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
USB Version | 2.0 |
Connector System | Cable-to-Board |
USB Type | A |
LED | Without |
Product Type | Connector |
Termination Method to Printed Circuit Board | Wave Solder |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Löttemperatur (max.) | 240°C |
Soldering Temperature (Max) | 240°C, 464°F |
Conn USB RCP 4 POS 2.5mm Solder RA Edge Mount 4 Terminal 1 Port | Avnet America |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
Std Usb Type A, R/A, T/H Rohs Compliant: Yes |Amp Te Connectivity 1746311-1 | Newark Electronics |
Std USB Type A, R/A, T/H, USB Connectors | TE Connectivity 1746311-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1746311-1?
Additional datasheets, footprints and schematics for 1746311-1 are listed on our Part Details page. You can also find images and similar parts to 1746311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746311-1 fall under?
The 1746311-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1746311-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746311-1 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 1746311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746311-1 often in real-time on the comparison pages.
What if I can't find stock of 1746311-1?
You can fill out our help required form which you can use to request a quote for 1746311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.