Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin |
Number of Positions | 4 |
Number of Ports | 1 |
Number of Mounting Legs | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .112in, 2.84mm |
Centerline (Pitch) | 2.5mm, .078in, 2mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Locating Posts | Without |
Panel Mount Feature Type | Flange |
PCB Mount Retention Type | Straight Leg |
Mounting Location | Top |
Pick & Place Capable | Yes |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Method | Box, Box & Tube |
Packaging Quantity | 1920 |
USB Type | A |
LED | Without |
Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
Connector System | Cable-to-Board |
USB Version | 2.0 |
Product Type | Connector |
Connector Style | Receptacle |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Wave Solder |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Löttemperatur (max.) | 240°C |
Soldering Temperature (Max) | 240°C, 464°F |
Mating Cycles (Max) | 1500 |
Recp Assy, R/A, 4P, Thru-Hole, Usb, Lf |Amp Te Connectivity 6364372-1 | Newark Electronics |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Box | Avnet America |
STD USB TYPE A, R/A, T/H | Farnell |
Where can I find additional details, specifications and documents for a 6364372-1?
Additional datasheets, footprints and schematics for 6364372-1 are listed on our Part Details page. You can also find images and similar parts to 6364372-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6364372-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6364372-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6364372-1 fall under?
The 6364372-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6364372-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6364372-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6364372-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6364372-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 6364372-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6364372-1 often in real-time on the comparison pages.
What if I can't find stock of 6364372-1?
You can fill out our help required form which you can use to request a quote for 6364372-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.